Raltron Electronics Corp. Crystals A-4.000-18

Description
4MHz ±50ppm Crystal 18pF 80 Ohms HC-49/U
Request a Quote Datasheet
Description
4MHz ±50ppm Crystal 18pF 80 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-A-4.000-18-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±50ppm Crystal 18pF 80 Ohms HC-49/U

4MHz ±50ppm Crystal 18pF 80 Ohms HC-49/U

Buy Now Datasheet
Crystals A-4.000-18
CRYSTAL 4.0000MHZ 18PF TH

CRYSTAL 4.0000MHZ 18PF TH

Supplier's Site
Crystal, 4Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 96F2800 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
96F2800
Crystal, 4Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 96F2800
CRYSTAL, 4MHZ, 18PF, HC-49U; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:Microprocessor RoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, HC-49U; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:Microprocessor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2151-A-4.000-18-ND A-4.000-18 96F2800
Product Name Crystals Crystals Crystal, 4Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-128-13-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers
Crystal Oscillators - 7960463P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 1.84 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details