Raltron Electronics Corp. Crystals A-3.579545-18

Description
3.579545MHz ±50ppm Crystal 18pF 180 Ohms HC-49/U
Request a Quote Datasheet
Description
3.579545MHz ±50ppm Crystal 18pF 180 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-A-3.579545-18-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±50ppm Crystal 18pF 180 Ohms HC-49/U

3.579545MHz ±50ppm Crystal 18pF 180 Ohms HC-49/U

Buy Now Datasheet
CRYSTAL 3.579545MHZ 18PF TH

CRYSTAL 3.579545MHZ 18PF TH

Supplier's Site
Crystal, 3.579545Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 96F2798 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.579545Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
96F2798
Crystal, 3.579545Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 96F2798
CRYSTAL, 3.579545MHZ, 18PF, HC-49U; Frequency Nom:3.579545MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:180ohm RoHS Compliant: Yes

CRYSTAL, 3.579545MHZ, 18PF, HC-49U; Frequency Nom:3.579545MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:180ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2151-A-3.579545-18-ND A-3.579545-18 96F2798
Product Name Crystals Crystals Crystal, 3.579545Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Through Hole Crystals - ECS-110.5-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details