Raltron Electronics Corp. Crystal, 20Mhz, 18Pf, Hc-49U; Frequency Nom Raltron A-20.000-18-FUND

Description
CRYSTAL, 20MHZ, 18PF, HC-49U; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorR oHS Compliant: Yes
Datasheet
Description
CRYSTAL, 20MHZ, 18PF, HC-49U; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 96F2812 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
96F2812
Crystal, 20Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 96F2812
CRYSTAL, 20MHZ, 18PF, HC-49U; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorR oHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, HC-49U; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96F2812
Product Name Crystal, 20Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X090-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 8238931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details