Raltron Electronics Corp. Crystals A-2.4576-32

Description
2.4576MHz ±30ppm Crystal 32pF 400 Ohms HC-49/U
Request a Quote Datasheet
Description
2.4576MHz ±30ppm Crystal 32pF 400 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-A-2.4576-32-ND - DigiKey
Thief River Falls, MN, United States
2.4576MHz ±30ppm Crystal 32pF 400 Ohms HC-49/U

2.4576MHz ±30ppm Crystal 32pF 400 Ohms HC-49/U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-A-2.4576-32-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/U
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-18-5PX-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8149456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details