Raltron Electronics Corp. Crystal, 2.4576Mhz, 18Pf, Hc-49U; Frequency Nom Raltron A-2.4576-18

Description
CRYSTAL, 2.4576MHZ, 18PF, HC-49U; Frequency Nom:2.4576MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:400ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 2.4576MHZ, 18PF, HC-49U; Frequency Nom:2.4576MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:400ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 2.4576Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 21M6820 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 2.4576Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
21M6820
Crystal, 2.4576Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 21M6820
CRYSTAL, 2.4576MHZ, 18PF, HC-49U; Frequency Nom:2.4576MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:400ohm RoHS Compliant: Yes

CRYSTAL, 2.4576MHZ, 18PF, HC-49U; Frequency Nom:2.4576MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:400ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 21M6820
Product Name Crystal, 2.4576Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details