Raltron Electronics Corp. Crystal, 2Mhz, 18Pf, Hc-49U; Frequency Nom Raltron A-2.000-18

Description
CRYSTAL, 2MHZ, 18PF, HC-49U; Frequency Nom:2MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:Microprocessor RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 2MHZ, 18PF, HC-49U; Frequency Nom:2MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:Microprocessor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 2Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 21M6819 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 2Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
21M6819
Crystal, 2Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 21M6819
CRYSTAL, 2MHZ, 18PF, HC-49U; Frequency Nom:2MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:Microprocessor RoHS Compliant: Yes

CRYSTAL, 2MHZ, 18PF, HC-49U; Frequency Nom:2MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:Microprocessor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 21M6819
Product Name Crystal, 2Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-128-15-30B-CTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers
Crystal Units - 1775232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details