Raltron Electronics Corp. Crystal, 16Mhz, 18Pf, Hc-49U; Frequency Nom Raltron A-16.000-18

Description
CRYSTAL, 16MHZ, 18PF, HC-49U; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorR oHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 18PF, HC-49U; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 18M8537 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
18M8537
Crystal, 16Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 18M8537
CRYSTAL, 16MHZ, 18PF, HC-49U; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorR oHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, HC-49U; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 18M8537
Product Name Crystal, 16Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X030-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details