Raltron Electronics Corp. Crystal, 14.7456Mhz, 18Pf, Hc-49U; Frequency Nom Raltron A-14.7456-18

Description
CRYSTAL, 14.7456MHZ, 18PF, HC-49U; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 14.7456MHZ, 18PF, HC-49U; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 14.7456Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 96F2809 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
96F2809
Crystal, 14.7456Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 96F2809
CRYSTAL, 14.7456MHZ, 18PF, HC-49U; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 18PF, HC-49U; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96F2809
Product Name Crystal, 14.7456Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC686TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystal Units - 8149487P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 4.92 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details