Raltron Electronics Corp. Crystal, 11.0592Mhz, 18Pf, Hc-49U; Frequency Nom Raltron A-11.0592-18

Description
CRYSTAL, 11.0592MHZ, 18PF, HC-49U; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 11.0592MHZ, 18PF, HC-49U; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 11.0592Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 96F2805 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.0592Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
96F2805
Crystal, 11.0592Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 96F2805
CRYSTAL, 11.0592MHZ, 18PF, HC-49U; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes

CRYSTAL, 11.0592MHZ, 18PF, HC-49U; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96F2805
Product Name Crystal, 11.0592Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details