Raltron Electronics Corp. Crystals A-1.8432-18-3RD

Description
1.8432MHz ±30ppm Crystal 18pF 700 Ohms HC-49/US
Request a Quote Datasheet
Description
1.8432MHz ±30ppm Crystal 18pF 700 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-A-1.8432-18-3RD-ND - DigiKey
Thief River Falls, MN, United States
1.8432MHz ±30ppm Crystal 18pF 700 Ohms HC-49/US

1.8432MHz ±30ppm Crystal 18pF 700 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-A-1.8432-18-3RD-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/U - 3 Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-MS1V-T1K-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals - XC1357-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details