Cutouts
Any holes or cutouts in the body, doors or panel can be punched during the manufacturing process.
Paint Finish
Standard paint finish is ASA61 polyester grey powder paint, although any colour of liquid or powder paint can be applied during manufacturing.
Standards
4000 Series enclosures are built to the requirements of NEMA/EEMAC type 12 specifications for use with industrial control equipment in ordinary locations, and type 13 for an oil and dust tight enclosure.
4000 Series enclosures are CSA certified (File #LR 23608) and UL 508 listed (File #E136838) as a type 12 enclosure.
Specials
Enclosures can be built to meet your exact requirements. This may include dimensional changes in height, width and depth, as well as the installation of such items as fans, shelves and other components.
Ralston Metal Products Limited | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 4000-2D-847818 |
Product Name | Free Standing Double Door |
Type | Junction Box |
Shape | Rectangular |
Length | 84 inch (2134 mm) |
Width | 78 inch (1981 mm) |