Ralston Instruments, Inc. Quick-test XT 10,000 psi hose, S.S. hose ends, 6 feet long XTXT-HOS-6ft

Description
XTXT-HOS-6ft Quick-test XT 10,000 psi hose, S.S. hose ends, 6 feet long 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low volume reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 10000 psi (689 bar) with no moving parts reduces maintenance to almost zero Hose is hard to break and very flexible Adapt from hose to virtually any device under test with only one connection A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life Note that these hoses are NOT compatible with QTHA adapters. Please use XTHA adapters Made in USA
Datasheet
Description
XTXT-HOS-6ft Quick-test XT 10,000 psi hose, S.S. hose ends, 6 feet long 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low volume reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 10000 psi (689 bar) with no moving parts reduces maintenance to almost zero Hose is hard to break and very flexible Adapt from hose to virtually any device under test with only one connection A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life Note that these hoses are NOT compatible with QTHA adapters. Please use XTHA adapters Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-test XT 10,000 psi hose, S.S. hose ends, 6 feet long - XTXT-HOS-6ft - Ralston Instruments, Inc.
Novelty, OH, USA
Quick-test XT 10,000 psi hose, S.S. hose ends, 6 feet long
XTXT-HOS-6ft
Quick-test XT 10,000 psi hose, S.S. hose ends, 6 feet long XTXT-HOS-6ft
XTXT-HOS-6ft Quick-test XT 10,000 psi hose, S.S. hose ends, 6 feet long 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low volume reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 10000 psi (689 bar) with no moving parts reduces maintenance to almost zero Hose is hard to break and very flexible Adapt from hose to virtually any device under test with only one connection A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life Note that these hoses are NOT compatible with QTHA adapters. Please use XTHA adapters Made in USA

XTXT-HOS-6ft
Quick-test XT 10,000 psi hose, S.S. hose ends, 6 feet long
10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
Low volume reduces the pumping effort or compressed gas usage in pressure calibration
No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape
Bubble tight connections to 10000 psi (689 bar) with no moving parts reduces maintenance to almost zero
Hose is hard to break and very flexible
Adapt from hose to virtually any device under test with only one connection
A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life
Note that these hoses are NOT compatible with QTHA adapters. Please use XTHA adapters
Made in USA

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Industrial Hose
Product Number XTXT-HOS-6ft
Product Name Quick-test XT 10,000 psi hose, S.S. hose ends, 6 feet long
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.240 inch (6.1 mm)
Minimum Bend Radius 1 inch (25.4 mm)
Working Pressure 0 to 10000 psi (0.0 to 7038 m H2O)
Unlock Full Specs
to access all available technical data