Ralston Instruments, Inc. SP0V-2FSA-6-3 SP0V-2FSA-6-3

Description
SP0V-2FSA-6-3 SP0V-2FSA-6-3 Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included) Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Hard Anodized aluminum body and stainless steel fittings so no issues with corrosion, cracking or cross contamination of the sample Inlet and outlet hose has Nylon inner core tube which does not affect the sample Low compression rate will not adversely affect the sample by bringing the gas close to the hydrocarbon dew point (25 psi/2 bar) Hydrocarbon-free lubricant does not contaminate the sample with any foreign hydrocarbons Designed in accordance with API MPMS Chapter 14.1 on natural gas sampling Made in USA Item Includes Hand Pump - DP0V Assembly (DP0V) Hose - Quick-test 6900 psi hose, S.S. hose ends, 3 ft (92 cm) long (QSQS-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)
Datasheet
Description
SP0V-2FSA-6-3 SP0V-2FSA-6-3 Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included) Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Hard Anodized aluminum body and stainless steel fittings so no issues with corrosion, cracking or cross contamination of the sample Inlet and outlet hose has Nylon inner core tube which does not affect the sample Low compression rate will not adversely affect the sample by bringing the gas close to the hydrocarbon dew point (25 psi/2 bar) Hydrocarbon-free lubricant does not contaminate the sample with any foreign hydrocarbons Designed in accordance with API MPMS Chapter 14.1 on natural gas sampling Made in USA Item Includes Hand Pump - DP0V Assembly (DP0V) Hose - Quick-test 6900 psi hose, S.S. hose ends, 3 ft (92 cm) long (QSQS-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP0V-2FSA-6-3 - SP0V-2FSA-6-3 - Ralston Instruments, Inc.
Novelty, OH, USA
SP0V-2FSA-6-3
SP0V-2FSA-6-3
SP0V-2FSA-6-3 SP0V-2FSA-6-3
SP0V-2FSA-6-3 SP0V-2FSA-6-3 Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included) Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Hard Anodized aluminum body and stainless steel fittings so no issues with corrosion, cracking or cross contamination of the sample Inlet and outlet hose has Nylon inner core tube which does not affect the sample Low compression rate will not adversely affect the sample by bringing the gas close to the hydrocarbon dew point (25 psi/2 bar) Hydrocarbon-free lubricant does not contaminate the sample with any foreign hydrocarbons Designed in accordance with API MPMS Chapter 14.1 on natural gas sampling Made in USA Item Includes Hand Pump - DP0V Assembly (DP0V) Hose - Quick-test 6900 psi hose, S.S. hose ends, 3 ft (92 cm) long (QSQS-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)

SP0V-2FSA-6-3
SP0V-2FSA-6-3
Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included)
Light weight, compact pump generates up to 125 psi (8.6 bar) with ease
Large volume fine adjustment piston provides precise control, even at very low pressures
Modular design makes field maintenance quick and easy
Precisely vent pressure with soft seated bleed valve
Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction reduces pressure changes due to temperature fluctuations
Made in U.S.A.
Hard Anodized aluminum body and stainless steel fittings so no issues with corrosion, cracking or cross contamination of the sample
Inlet and outlet hose has Nylon inner core tube which does not affect the sample
Low compression rate will not adversely affect the sample by bringing the gas close to the hydrocarbon dew point (25 psi/2 bar)
Hydrocarbon-free lubricant does not contaminate the sample with any foreign hydrocarbons
Designed in accordance with API MPMS Chapter 14.1 on natural gas sampling
Made in USA
Item Includes
Hand Pump - DP0V Assembly (DP0V)
Hose - Quick-test 6900 psi hose, S.S. hose ends, 3 ft (92 cm) long (QSQS-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Air Cylinders
Product Number SP0V-2FSA-6-3
Product Name SP0V-2FSA-6-3
Operating Temperature 0.0 to 130 F (-17.78 to 54.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Double Acting Cylinders - 60345 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3300 lbs (1497 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1215727 - RS Components, Ltd.
Specs
Stroke 0.7874 inch (20 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 inch (20 mm)
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details