QTVC-0000-0-0
QTVC volume controller only, no gauge adapter, no hoses, no process connections
Perform both ultra-precise low pressure differential or high pressure static presssure calibrations with nitrogen using the same device with an external pressure calibrator
Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between.
Fine adjust piston, fill, balance and vent valves are in one light weight, compact unit
Includes handle, Quick-test Systemâ„¢ outlet connections, hoses and adapters
Low volume Quick-test hose, gauge adapter and process connection can be attached to QTVC without thread sealant or a wrench
Soft-seated valves make filling and venting the system very precise
Included stand for laboratory or table top use (QTVC-LKIT)
Optional padded strap for field use (NPAK-STRP)
Made in U.S.A.
Item Includes
Assembly - QTVC Assembly (QTVC)
| Ralston Instruments, Inc. | |
|---|---|
| Product Category | Pressure Controllers |
| Product Number | QTVC-0000-0-0 |
| Product Name | QTVC volume controller only, no gauge adapter, no hoses, no process connections |