Ralston Instruments, Inc. Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long QTQT-HOS-2ft

Description
QTQT-HOS-2ft Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low volume reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 6900 psi (475 bar) with no moving parts reduces maintenance to almost zero Hose is hard to break and very flexible Adapt from hose to virtually any device under test with only one connection Silver color dramatically reduces the effect that changing temperature has on pressure stability A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life Hose is pin-pricked for use in Natural Gas applications Made in U.S.A.
Description
QTQT-HOS-2ft Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low volume reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 6900 psi (475 bar) with no moving parts reduces maintenance to almost zero Hose is hard to break and very flexible Adapt from hose to virtually any device under test with only one connection Silver color dramatically reduces the effect that changing temperature has on pressure stability A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life Hose is pin-pricked for use in Natural Gas applications Made in U.S.A.
Datasheet
Datasheet Summary
Powered by GS/AI

The Quick-test 6900 psi hose, part number QTQT-HOS-2ft, features brass hose ends and is 2 feet (61 cm) long. It is designed for high-pressure applications, with a maximum operating pressure of 6900 psi (475 bar) and a burst pressure of 27000 psi (1860 bar). The hose is compatible with various fluid media, including air, inert gas, natural gas, petroleum-based oil, and water. Constructed from durable materials, the hose has an inner diameter of 0.08 inches (3.00 mm) and an outer diameter of 0.20 inches (6.00 mm). It can operate in temperatures ranging from -40 °F to 140 °F (-40 °C to 60 °C) and has a minimum bend radius of 1 inch (26 mm). The hose is lightweight, weighing 2.45 oz (69 grams), and is manufactured in the USA. Its design allows for quick connections without the need for thread sealant or wrenches, making it suitable for pressure instrumentation and calibration tasks.

Datasheet Summary
Powered by GS/AI

The Quick-test 6900 psi hose, part number QTQT-HOS-2ft, features brass hose ends and is 2 feet (61 cm) long. It is designed for high-pressure applications, with a maximum operating pressure of 6900 psi (475 bar) and a burst pressure of 27000 psi (1860 bar). The hose is compatible with various fluid media, including air, inert gas, natural gas, petroleum-based oil, and water. Constructed from durable materials, the hose has an inner diameter of 0.08 inches (3.00 mm) and an outer diameter of 0.20 inches (6.00 mm). It can operate in temperatures ranging from -40 °F to 140 °F (-40 °C to 60 °C) and has a minimum bend radius of 1 inch (26 mm). The hose is lightweight, weighing 2.45 oz (69 grams), and is manufactured in the USA. Its design allows for quick connections without the need for thread sealant or wrenches, making it suitable for pressure instrumentation and calibration tasks.

Suppliers

Company
Product
Description
Supplier Links
Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long - QTQT-HOS-2ft - Ralston Instruments, Inc.
Novelty, OH, USA
Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long
QTQT-HOS-2ft
Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long QTQT-HOS-2ft
QTQT-HOS-2ft Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low volume reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 6900 psi (475 bar) with no moving parts reduces maintenance to almost zero Hose is hard to break and very flexible Adapt from hose to virtually any device under test with only one connection Silver color dramatically reduces the effect that changing temperature has on pressure stability A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life Hose is pin-pricked for use in Natural Gas applications Made in U.S.A.

QTQT-HOS-2ft
Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long
Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
Low volume reduces the pumping effort or compressed gas usage in pressure calibration
No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape
Bubble tight connections to 6900 psi (475 bar) with no moving parts reduces maintenance to almost zero
Hose is hard to break and very flexible
Adapt from hose to virtually any device under test with only one connection
Silver color dramatically reduces the effect that changing temperature has on pressure stability
A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life
Hose is pin-pricked for use in Natural Gas applications
Made in U.S.A.

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Industrial Hose
Product Number QTQT-HOS-2ft
Product Name Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
Minimum Bend Radius 1 inch (25.4 mm)
Working Pressure 0 to 6900 psi (0.0 to 4856 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400280 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.319 inch (33.5 mm)
View Details
Air Hoses - 1228451 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 145 psi (102 m H2O)
View Details