Ralston Instruments, Inc. QTCM manifold, 1/4" FNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag QTCM-2FBA-20-2

Description
QTCM-2FBA-20-2 QTCM manifold, 1/4" FNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Attach a gauge or pressure calibrator directly to the calibration manifold and easily perform static pressure calibrations (pressure gauge not included) Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Each kit comes with the hoses and gauge or pressure calibrator adapter needed so that you can start calibrating within minutes Made in U.S.A. Item Includes Assembly - QTCM Assembly (QTCM) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 20 ft (6.10 m) long (QTQT-HOS-20ft) Hose - Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long (QTQT-HOS-2ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
QTCM-2FBA-20-2 QTCM manifold, 1/4" FNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Attach a gauge or pressure calibrator directly to the calibration manifold and easily perform static pressure calibrations (pressure gauge not included) Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Each kit comes with the hoses and gauge or pressure calibrator adapter needed so that you can start calibrating within minutes Made in U.S.A. Item Includes Assembly - QTCM Assembly (QTCM) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 20 ft (6.10 m) long (QTQT-HOS-20ft) Hose - Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long (QTQT-HOS-2ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QTCM manifold, 1/4
Novelty, OH, USA
QTCM manifold, 1/4" FNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag
QTCM-2FBA-20-2
QTCM manifold, 1/4" FNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag QTCM-2FBA-20-2
QTCM-2FBA-20-2 QTCM manifold, 1/4" FNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Attach a gauge or pressure calibrator directly to the calibration manifold and easily perform static pressure calibrations (pressure gauge not included) Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Each kit comes with the hoses and gauge or pressure calibrator adapter needed so that you can start calibrating within minutes Made in U.S.A. Item Includes Assembly - QTCM Assembly (QTCM) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 20 ft (6.10 m) long (QTQT-HOS-20ft) Hose - Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long (QTQT-HOS-2ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

QTCM-2FBA-20-2
QTCM manifold, 1/4" FNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag
Attach a gauge or pressure calibrator directly to the calibration manifold and easily perform static pressure calibrations (pressure gauge not included)
Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve
Soft-seated valves make filling and venting the system very precise
Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag
Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer
Each kit comes with the hoses and gauge or pressure calibrator adapter needed so that you can start calibrating within minutes
Made in U.S.A.
Item Includes
Assembly - QTCM Assembly (QTCM)
Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA)
Hose - Quick-test 6900 psi hose, brass hose ends, 20 ft (6.10 m) long (QTQT-HOS-20ft)
Hose - Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long (QTQT-HOS-2ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Calibration Instruments
Product Number QTCM-2FBA-20-2
Product Name QTCM manifold, 1/4" FNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details