Ralston Instruments, Inc. Quick-test 6900 psi hose, S.S. hose ends, 10 ft (3.05 m) long QSQS-HOS-10ft

Description
QSQS-HOS-10ft Quick-test 6900 psi hose, S.S. hose ends, 10 ft (3.05 m) long Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low volume reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 6900 psi (475 bar) with no moving parts reduces maintenance to almost zero Hose is hard to break and very flexible Adapt from hose to virtually any device under test with only one connection Silver color dramatically reduces the effect that changing temperature has on pressure stability A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life Hose is pin-pricked for use in Natural Gas applications Made in U.S.A.
Datasheet
Description
QSQS-HOS-10ft Quick-test 6900 psi hose, S.S. hose ends, 10 ft (3.05 m) long Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low volume reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 6900 psi (475 bar) with no moving parts reduces maintenance to almost zero Hose is hard to break and very flexible Adapt from hose to virtually any device under test with only one connection Silver color dramatically reduces the effect that changing temperature has on pressure stability A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life Hose is pin-pricked for use in Natural Gas applications Made in U.S.A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-test 6900 psi hose, S.S. hose ends, 10 ft (3.05 m) long - QSQS-HOS-10ft - Ralston Instruments, Inc.
Novelty, OH, USA
Quick-test 6900 psi hose, S.S. hose ends, 10 ft (3.05 m) long
QSQS-HOS-10ft
Quick-test 6900 psi hose, S.S. hose ends, 10 ft (3.05 m) long QSQS-HOS-10ft
QSQS-HOS-10ft Quick-test 6900 psi hose, S.S. hose ends, 10 ft (3.05 m) long Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low volume reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 6900 psi (475 bar) with no moving parts reduces maintenance to almost zero Hose is hard to break and very flexible Adapt from hose to virtually any device under test with only one connection Silver color dramatically reduces the effect that changing temperature has on pressure stability A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life Hose is pin-pricked for use in Natural Gas applications Made in U.S.A.

QSQS-HOS-10ft
Quick-test 6900 psi hose, S.S. hose ends, 10 ft (3.05 m) long
Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
Low volume reduces the pumping effort or compressed gas usage in pressure calibration
No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape
Bubble tight connections to 6900 psi (475 bar) with no moving parts reduces maintenance to almost zero
Hose is hard to break and very flexible
Adapt from hose to virtually any device under test with only one connection
Silver color dramatically reduces the effect that changing temperature has on pressure stability
A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life
Hose is pin-pricked for use in Natural Gas applications
Made in U.S.A.

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Industrial Hose
Product Number QSQS-HOS-10ft
Product Name Quick-test 6900 psi hose, S.S. hose ends, 10 ft (3.05 m) long
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
Minimum Bend Radius 1 inch (25.4 mm)
Working Pressure 0 to 6900 psi (0.0 to 4856 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
NewFlex Spiral Reinforced PVC Suction Hose - 1200563 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 2.500 inch (63.5 mm)
O.D. 2.938 inch (74.63 mm)
View Details
Hose Pipe & Flexible Tubes - 1467755 - RS Components, Ltd.
Specs
I.D. 0.197 inch (5 mm)
O.D. 0.449 inch (11.4 mm)
Temperature Range 212 F (100 C)
View Details