QSCM-5KPSIG-D
QSCM manifold, 5000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag
Perform static pressure calibrations using nitrogen with included calibration manifold, pressure gauge and hoses
Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve
Soft-seated valves make filling and venting the system very precise
Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag
Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer
Each kit comes with the 0.25% full scale accuracy reference test gauge, hoses and pressure gauge adapter needed so that you can start calibrating within minutes
Made in U.S.A.
Item Includes
Assembly - QSCM Assembly (QSCM)
Gauge - 0-5000 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-5000)
Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, S.S. (QTHA-2FSA)
Hose - Quick-test 6900 psi hose, S.S. hose ends, 20 ft (6.10 m) long (QSQS-HOS-20ft)
Hose - Quick-test 6900 psi hose, S.S. hose ends, 2 ft (61 cm) long (QSQS-HOS-2ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)
| Ralston Instruments, Inc. | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | QSCM-5KPSIG-D |
| Product Name | QSCM manifold, 5000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag |
| Calibrator Style | Handheld |