NPAK-2FBA-RG-2m-1m
Nitropak, 1/4" female BSPP gauge adapter, 2m, 1m hoses, (2) 1/4" FBSPP process connections
Self contained nitrogen source includes all connections and hoses to connect directly to a pressure gauge or calibrator
Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between.
Easily refillable nitrogen cylinder holds enough gas for multiple calibrations
Nylon bag to hold hose and fittings attached to inside of lid
Includes storage compartment in control panel for pressure reference test gauge
Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench
Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards
CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards
Made in USA
Item Includes
Assembly - NPAK Assembly (NPAK)
Gauge Adapter - G 1/4" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass (QTHA-2FBA-RG)
Hose - Quick-test 6900 psi hose, brass hose ends, 2 m (6.6 ft) long (QTQT-HOS-2m)
Hose - Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long (QTQT-HOS-1m)
Hose Adapter - G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass (QTHA-2FB0-RG)
Hose Adapter - G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass (QTHA-2FB0-RG)
| Ralston Instruments, Inc. | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | NPAK-2FBA-RG-2m-1m |
| Product Name | Nitropak, 1/4" female BSPP gauge adapter, 2m, 1m hoses, (2) 1/4" FBSPP process connections |
| Calibrator Style | Handheld |