Ralston Instruments, Inc. DV0V (25"Hg / 650 mm Hg Vac) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. DV0V-4FBA-RG

Description
DV0V-4FBA-RG DV0V (25"Hg / 650 mm Hg Vac) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Pull a vacuum and calibrate vacuum gauges, transmitters or switches by attaching a gauge or pressure calibrator (gauge and calibrator not included) Light weight, compact pump generates -25� Hg vacuum with ease Large volume fine adjustment piston provides precise control, even at very low vacuums Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DV0V Assembly (DV0V) Gauge Adapter - G 1/2" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass (QTHA-4FBA-RG) Hose - Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long (QTQT-HOS-1m) Hose Adapter - G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass (QTHA-2FB0-RG)
Datasheet
Description
DV0V-4FBA-RG DV0V (25"Hg / 650 mm Hg Vac) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Pull a vacuum and calibrate vacuum gauges, transmitters or switches by attaching a gauge or pressure calibrator (gauge and calibrator not included) Light weight, compact pump generates -25� Hg vacuum with ease Large volume fine adjustment piston provides precise control, even at very low vacuums Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DV0V Assembly (DV0V) Gauge Adapter - G 1/2" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass (QTHA-4FBA-RG) Hose - Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long (QTQT-HOS-1m) Hose Adapter - G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass (QTHA-2FB0-RG)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DV0V (25
Novelty, OH, USA
DV0V (25"Hg / 650 mm Hg Vac) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn.
DV0V-4FBA-RG
DV0V (25"Hg / 650 mm Hg Vac) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. DV0V-4FBA-RG
DV0V-4FBA-RG DV0V (25"Hg / 650 mm Hg Vac) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Pull a vacuum and calibrate vacuum gauges, transmitters or switches by attaching a gauge or pressure calibrator (gauge and calibrator not included) Light weight, compact pump generates -25� Hg vacuum with ease Large volume fine adjustment piston provides precise control, even at very low vacuums Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DV0V Assembly (DV0V) Gauge Adapter - G 1/2" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass (QTHA-4FBA-RG) Hose - Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long (QTQT-HOS-1m) Hose Adapter - G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass (QTHA-2FB0-RG)

DV0V-4FBA-RG
DV0V (25"Hg / 650 mm Hg Vac) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn.
Pull a vacuum and calibrate vacuum gauges, transmitters or switches by attaching a gauge or pressure calibrator (gauge and calibrator not included)
Light weight, compact pump generates -25� Hg vacuum with ease
Large volume fine adjustment piston provides precise control, even at very low vacuums
Modular design makes field maintenance quick and easy
Precisely vent pressure with soft seated bleed valve
Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction reduces pressure changes due to temperature fluctuations
Made in U.S.A.
Item Includes
Hand Pump - DV0V Assembly (DV0V)
Gauge Adapter - G 1/2" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass (QTHA-4FBA-RG)
Hose - Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long (QTQT-HOS-1m)
Hose Adapter - G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass (QTHA-2FB0-RG)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Air Cylinders
Product Number DV0V-4FBA-RG
Product Name DV0V (25"Hg / 650 mm Hg Vac) pump, 1/2" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn.
Operating Temperature 0.0 to 130 F (-17.78 to 54.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Top Flange Swing Cylinders - 60662 - Jergens, Inc.
Specs
Rated Load/Force 2600 lbs (1179 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Compact air cylinder - ADN-32-10-A-PPS-A - Festo Corporation
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details