Ralston Instruments, Inc. DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4" MNPT process connection DP0V-30PSIG-D

Description
DP0V-30PSIG-D DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4" MNPT process connection Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DP0V Assembly (DP0V) Gauge - 0-30 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0030) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
DP0V-30PSIG-D DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4" MNPT process connection Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DP0V Assembly (DP0V) Gauge - 0-30 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0030) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4
Novelty, OH, USA
DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4" MNPT process connection
DP0V-30PSIG-D
DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4" MNPT process connection DP0V-30PSIG-D
DP0V-30PSIG-D DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4" MNPT process connection Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DP0V Assembly (DP0V) Gauge - 0-30 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0030) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

DP0V-30PSIG-D
DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4" MNPT process connection
Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations
Light weight, compact pump generates up to 125 psi (8.6 bar) with ease
Large volume fine adjustment piston provides precise control, even at very low pressures
Modular design makes field maintenance quick and easy
Precisely vent pressure with soft seated bleed valve
Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction reduces pressure changes due to temperature fluctuations
Made in U.S.A.
Item Includes
Hand Pump - DP0V Assembly (DP0V)
Gauge - 0-30 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0030)
Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Air Cylinders
Product Number DP0V-30PSIG-D
Product Name DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4" MNPT process connection
Operating Temperature 0.0 to 130 F (-17.78 to 54.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Manifold Mount Pressure Point Cylinders - 61524 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1305 lbs (592 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1366699 - RS Components, Ltd.
Specs
Stroke 12.6 inch (320 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.9843 inch (25 mm)
View Details
Mountable Pneumatic Round Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.9843 inch (25 mm)
View Details