Ralston Instruments, Inc. DP0V (100 psi / 7 bar) pump, 1/8" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. DP0V-1MBA

Description
DP0V-1MBA DP0V (100 psi / 7 bar) pump, 1/8" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included) Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DP0V Assembly (DP0V) Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, brass (QTHA-1MBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
DP0V-1MBA DP0V (100 psi / 7 bar) pump, 1/8" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included) Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DP0V Assembly (DP0V) Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, brass (QTHA-1MBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP0V (100 psi / 7 bar) pump, 1/8
Novelty, OH, USA
DP0V (100 psi / 7 bar) pump, 1/8" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn.
DP0V-1MBA
DP0V (100 psi / 7 bar) pump, 1/8" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. DP0V-1MBA
DP0V-1MBA DP0V (100 psi / 7 bar) pump, 1/8" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included) Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DP0V Assembly (DP0V) Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, brass (QTHA-1MBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

DP0V-1MBA
DP0V (100 psi / 7 bar) pump, 1/8" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn.
Perform very precise low pressure calibration or differential pressure calibration using an attached gauge or calibrator (gauge and calibrator not included)
Light weight, compact pump generates up to 125 psi (8.6 bar) with ease
Large volume fine adjustment piston provides precise control, even at very low pressures
Modular design makes field maintenance quick and easy
Precisely vent pressure with soft seated bleed valve
Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction reduces pressure changes due to temperature fluctuations
Made in U.S.A.
Item Includes
Hand Pump - DP0V Assembly (DP0V)
Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, brass (QTHA-1MBA)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Air Cylinders
Product Number DP0V-1MBA
Product Name DP0V (100 psi / 7 bar) pump, 1/8" male NPT gauge adapter, 3ft hose, 1/4" MNPT process conn.
Operating Temperature 0.0 to 130 F (-17.78 to 54.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Flange Mount Cylinders - 62721 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 19880 lbs (9016 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Guided Cylinders - 1215380 - RS Components, Ltd.
Specs
Stroke 3.94 inch (100 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details
Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details