Ralec Resistors >> Resistor Networks & Arrays RTA03-4D3002FTP

Description
4 ±1% 30kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
Datasheet
Description
4 ±1% 30kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Resistor Networks & Arrays - RTA03-4D3002FTP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
RTA03-4D3002FTP
Resistors >> Resistor Networks & Arrays RTA03-4D3002FTP
4 ±1% 30kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±1% 30kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Resistor, Capacitor Networks
Product Number RTA03-4D3002FTP
Product Name Resistors >> Resistor Networks & Arrays
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 30000 ohms
Tolerance 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers
Resistor Networks, Arrays - 4114R-1-203-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 20000 ohms
View Details
2 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details
Precision Decade Voltage Divider - Series 1776-X - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Resistance Range 900 to 1.00E7 ohms
View Details