Ralec Resistors >> Current Sense Resistors/Shunt Resistors RLT06R510FTP

Description
333.333mW 510mΩ Surface Mount Current Sensing Resistors ±600ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS
Datasheet
Description
333.333mW 510mΩ Surface Mount Current Sensing Resistors ±600ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Current Sense Resistors/Shunt Resistors - RLT06R510FTP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
RLT06R510FTP
Resistors >> Current Sense Resistors/Shunt Resistors RLT06R510FTP
333.333mW 510mΩ Surface Mount Current Sensing Resistors ±600ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS

333.333mW 510mΩ Surface Mount Current Sensing Resistors ±600ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Current Sensing Resistors
Product Number RLT06R510FTP
Product Name Resistors >> Current Sense Resistors/Shunt Resistors
Resistance Range 0.5100 ohms
Tolerance 1 +/- %
Temperature Coefficient 600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP2R4GTR-ND - DigiKey
Specs
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Operating DC Voltage -5 to 80 volts
Current Rating 0.0200 amps
View Details
Surface Mount Resistors - 2414935P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Resistance Range 1 ohms
View Details