Rakon America Oscillator TCXO/VCTCXO RTX7050A

Description
The RTX7050A employs an analogue IC for the oscillator and temperature compensation. 7 mm x 5 mm in size.
Request a Quote
Description
The RTX7050A employs an analogue IC for the oscillator and temperature compensation. 7 mm x 5 mm in size.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillator TCXO/VCTCXO - RTX7050A - Richardson RFPD
Downers Grove, IL, United States
Oscillator TCXO/VCTCXO
RTX7050A
Oscillator TCXO/VCTCXO RTX7050A
The RTX7050A employs an analogue IC for the oscillator and temperature compensation. 7 mm x 5 mm in size.

The RTX7050A employs an analogue IC for the oscillator and temperature compensation. 7 mm x 5 mm in size.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Oscillators
Product Number RTX7050A
Product Name Oscillator TCXO/VCTCXO
Frequency 52 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IDRG4 - 936703-TLC556IDRG4 - Win Source Electronics
Specs
Package / Form Factor Surface Mount; 14-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510ABA106M250BAG - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers