Raise3D Technologies, Inc. 3D Printer Filament, Pc, 1.75Mm, Black; Diameter Raise3D 1103060003

Description
3D PRINTER FILAMENT, PC, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:Polycarbona te; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PC, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:Polycarbona te; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pc, 1.75Mm, Black; Diameter Raise3D - 23AH3768 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pc, 1.75Mm, Black; Diameter Raise3D
23AH3768
3D Printer Filament, Pc, 1.75Mm, Black; Diameter Raise3D 23AH3768
3D PRINTER FILAMENT, PC, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:Polycarbona te; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

3D PRINTER FILAMENT, PC, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:Polycarbonate; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 23AH3768
Product Name 3D Printer Filament, Pc, 1.75Mm, Black; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 672964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.00 inch (0 mm)
View Details