Raise3D Technologies, Inc. 3D Printer Filament, Pc, 1.75Mm, Clear; Diameter Raise3D 1103060002

Description
3D PRINTER FILAMENT, PC, 1.75MM, CLEAR; Diameter:1.75mm; Filament Colour:Transparent; Filament Material:Polycarbona te; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PC, 1.75MM, CLEAR; Diameter:1.75mm; Filament Colour:Transparent; Filament Material:Polycarbona te; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pc, 1.75Mm, Clear; Diameter Raise3D - 23AH3767 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pc, 1.75Mm, Clear; Diameter Raise3D
23AH3767
3D Printer Filament, Pc, 1.75Mm, Clear; Diameter Raise3D 23AH3767
3D PRINTER FILAMENT, PC, 1.75MM, CLEAR; Diameter:1.75mm; Filament Colour:Transparent; Filament Material:Polycarbona te; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

3D PRINTER FILAMENT, PC, 1.75MM, CLEAR; Diameter:1.75mm; Filament Colour:Transparent; Filament Material:Polycarbonate; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 23AH3767
Product Name 3D Printer Filament, Pc, 1.75Mm, Clear; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data