Raise3D Technologies, Inc. 3D Printer Filament, Pc, 1.75Mm, White; Diameter Raise3D 1103060001

Description
3D PRINTER FILAMENT, PC, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:Polycarbona te; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PC, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:Polycarbona te; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pc, 1.75Mm, White; Diameter Raise3D - 23AH3766 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pc, 1.75Mm, White; Diameter Raise3D
23AH3766
3D Printer Filament, Pc, 1.75Mm, White; Diameter Raise3D 23AH3766
3D PRINTER FILAMENT, PC, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:Polycarbona te; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

3D PRINTER FILAMENT, PC, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:Polycarbonate; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 23AH3766
Product Name 3D Printer Filament, Pc, 1.75Mm, White; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details