Raise3D Technologies, Inc. 3D Printer Filament, Abs, 1.75Mm, White; Diameter Raise3D 1103020002

Description
3D PRINTER FILAMENT, ABS, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, ABS, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Abs, 1.75Mm, White; Diameter Raise3D - 71AC0830 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Abs, 1.75Mm, White; Diameter Raise3D
71AC0830
3D Printer Filament, Abs, 1.75Mm, White; Diameter Raise3D 71AC0830
3D PRINTER FILAMENT, ABS, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTER FILAMENT, ABS, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0830
Product Name 3D Printer Filament, Abs, 1.75Mm, White; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 193051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 187.4 lbs (85 kg)
View Details