Raise3D Technologies, Inc. 3D Printer Filament, Abs, 1.75Mm, Black; Diameter Raise3D 1103020001

Description
3D PRINTER FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Abs, 1.75Mm, Black; Diameter Raise3D - 71AC0831 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Abs, 1.75Mm, Black; Diameter Raise3D
71AC0831
3D Printer Filament, Abs, 1.75Mm, Black; Diameter Raise3D 71AC0831
3D PRINTER FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTER FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0831
Product Name 3D Printer Filament, Abs, 1.75Mm, Black; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details