Raise3D Technologies, Inc. 3D Printer Filament, Pla, 1.75Mm, Red; Diameter Raise3D 1103010104

Description
3D PRINTER FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 1.75Mm, Red; Diameter Raise3D - 71AC0826 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 1.75Mm, Red; Diameter Raise3D
71AC0826
3D Printer Filament, Pla, 1.75Mm, Red; Diameter Raise3D 71AC0826
3D PRINTER FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

3D PRINTER FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0826
Product Name 3D Printer Filament, Pla, 1.75Mm, Red; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Rope - 1835857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 661.5 lbs (300 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details