Raise3D Technologies, Inc. 3D Printer Filament, Pla, 1.75Mm, Yellow; Diameter Raise3D 1103010102

Description
3D PRINTER FILAMENT, PLA, 1.75MM, YELLOW; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PLA, 1.75MM, YELLOW; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 1.75Mm, Yellow; Diameter Raise3D - 71AC0828 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 1.75Mm, Yellow; Diameter Raise3D
71AC0828
3D Printer Filament, Pla, 1.75Mm, Yellow; Diameter Raise3D 71AC0828
3D PRINTER FILAMENT, PLA, 1.75MM, YELLOW; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

3D PRINTER FILAMENT, PLA, 1.75MM, YELLOW; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0828
Product Name 3D Printer Filament, Pla, 1.75Mm, Yellow; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1244749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 114.7 lbs (52 kg)
View Details