Raise3D Technologies, Inc. 3D Printer Filament, Pla, 1.75Mm, Grey; Diameter Raise3D 1103010004

Description
3D PRINTER FILAMENT, PLA, 1.75MM, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, PLA, 1.75MM, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 1.75Mm, Grey; Diameter Raise3D - 71AC0834 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 1.75Mm, Grey; Diameter Raise3D
71AC0834
3D Printer Filament, Pla, 1.75Mm, Grey; Diameter Raise3D 71AC0834
3D PRINTER FILAMENT, PLA, 1.75MM, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

3D PRINTER FILAMENT, PLA, 1.75MM, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0834
Product Name 3D Printer Filament, Pla, 1.75Mm, Grey; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details