Raise3D Technologies, Inc. 3D Printer Filament, Pla, 1.75Mm, White; Diameter Raise3D 1103010001

Description
3D PRINTER FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 1.75Mm, White; Diameter Raise3D - 71AC0824 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 1.75Mm, White; Diameter Raise3D
71AC0824
3D Printer Filament, Pla, 1.75Mm, White; Diameter Raise3D 71AC0824
3D PRINTER FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

3D PRINTER FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0824
Product Name 3D Printer Filament, Pla, 1.75Mm, White; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 7388694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 286.6 lbs (130 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details