RainWise, Inc. 4 to 20mA Rain Gauge Interface RGAI-1

Description
Tipping bucket rain gauge to analog converter. The RGAI-1 provides an interface between a tipping bucket rain gauge and a data acquisition device (DAQ) . It is intended for use in industrial applications, where a 4-20mA or a 0-5V analog input is required. Product Features 4-20mA or 0-5V outputs. DIN rail mountable. DIP switch configuration. 1",5" or 10" ranges. optically isolated inputs. 24V reset input. 5 year warranty.
Datasheet
Description
Tipping bucket rain gauge to analog converter. The RGAI-1 provides an interface between a tipping bucket rain gauge and a data acquisition device (DAQ) . It is intended for use in industrial applications, where a 4-20mA or a 0-5V analog input is required. Product Features 4-20mA or 0-5V outputs. DIN rail mountable. DIP switch configuration. 1",5" or 10" ranges. optically isolated inputs. 24V reset input. 5 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 to 20mA Rain Gauge Interface - RGAI-1 - RainWise, Inc.
Trenton, ME, USA
4 to 20mA Rain Gauge Interface
RGAI-1
4 to 20mA Rain Gauge Interface RGAI-1
Tipping bucket rain gauge to analog converter. The RGAI-1 provides an interface between a tipping bucket rain gauge and a data acquisition device (DAQ) . It is intended for use in industrial applications, where a 4-20mA or a 0-5V analog input is required. Product Features 4-20mA or 0-5V outputs. DIN rail mountable. DIP switch configuration. 1",5" or 10" ranges. optically isolated inputs. 24V reset input. 5 year warranty.

Tipping bucket rain gauge to analog converter.

The RGAI-1 provides an interface between a tipping bucket rain gauge and a data acquisition device (DAQ) . It is intended for use in industrial applications, where a 4-20mA or a 0-5V analog input is required.

Product Features

  • 4-20mA or 0-5V outputs.
  • DIN rail mountable.
  • DIP switch configuration.
  • 1",5" or 10" ranges.
  • optically isolated inputs.
  • 24V reset input.
  • 5 year warranty.
Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Signal Converters
Product Number RGAI-1
Product Name 4 to 20mA Rain Gauge Interface
Signal Converter Type Digital-to-Analog Converter
Unlock Full Specs
to access all available technical data