Rainbow Research Optics, Inc. Optical Laser Mirrors

Description
Your One-Stop Source for Laser Optics Highest Damage Threshold (LDT) Coatings Laser Quality Substrates Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds and transmission while meeting the tightest tolerances. Common materials include Ge, ZnSe, ZnS, CaF2, BK7, UVFS, and MgF2. Have questions about our laser optics? Contact us. Laser Optic Products (A~Z) 0-45 Degree Diode Laser Mirrors 0-45 Degree Visible Laser Mirrors (488-694 nm) Alexandrite Laser Mirrors (720-780 nm) Aluminum, Silver and Gold Mirrors (protected) Co2 Laser Optics Copper vapor Laser Mirrors Diode Laser Mirrors Dual Reflective Nd:YAG/YLF Laser Mirrors Er: Glass Laser Mirrors Excimer Laser & UV Optics Er:YAG Laser Mirrors Forsterite, Iodine Laser Mirrors He-Cd Laser Mirrors Mirror Blanks: Square, Rectangular, and Elliptical Nd:YAG Laser Components Nitrogen Laser Mirrors Ruby Laser Mirrors Tm: YAG, Ho: YAG
Description
Your One-Stop Source for Laser Optics Highest Damage Threshold (LDT) Coatings Laser Quality Substrates Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds and transmission while meeting the tightest tolerances. Common materials include Ge, ZnSe, ZnS, CaF2, BK7, UVFS, and MgF2. Have questions about our laser optics? Contact us. Laser Optic Products (A~Z) 0-45 Degree Diode Laser Mirrors 0-45 Degree Visible Laser Mirrors (488-694 nm) Alexandrite Laser Mirrors (720-780 nm) Aluminum, Silver and Gold Mirrors (protected) Co2 Laser Optics Copper vapor Laser Mirrors Diode Laser Mirrors Dual Reflective Nd:YAG/YLF Laser Mirrors Er: Glass Laser Mirrors Excimer Laser & UV Optics Er:YAG Laser Mirrors Forsterite, Iodine Laser Mirrors He-Cd Laser Mirrors Mirror Blanks: Square, Rectangular, and Elliptical Nd:YAG Laser Components Nitrogen Laser Mirrors Ruby Laser Mirrors Tm: YAG, Ho: YAG

Suppliers

Company
Product
Description
Supplier Links
Optical Laser Mirrors -  - Rainbow Research Optics, Inc.
Centennial, CO, United States
Optical Laser Mirrors
Optical Laser Mirrors
Your One-Stop Source for Laser Optics Highest Damage Threshold (LDT) Coatings Laser Quality Substrates Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds and transmission while meeting the tightest tolerances. Common materials include Ge, ZnSe, ZnS, CaF2, BK7, UVFS, and MgF2. Have questions about our laser optics? Contact us. Laser Optic Products (A~Z) 0-45 Degree Diode Laser Mirrors 0-45 Degree Visible Laser Mirrors (488-694 nm) Alexandrite Laser Mirrors (720-780 nm) Aluminum, Silver and Gold Mirrors (protected) Co2 Laser Optics Copper vapor Laser Mirrors Diode Laser Mirrors Dual Reflective Nd:YAG/YLF Laser Mirrors Er: Glass Laser Mirrors Excimer Laser & UV Optics Er:YAG Laser Mirrors Forsterite, Iodine Laser Mirrors He-Cd Laser Mirrors Mirror Blanks: Square, Rectangular, and Elliptical Nd:YAG Laser Components Nitrogen Laser Mirrors Ruby Laser Mirrors Tm: YAG, Ho: YAG

Your One-Stop Source for Laser Optics

  • Highest Damage Threshold (LDT) Coatings
  • Laser Quality Substrates

Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds and transmission while meeting the tightest tolerances.

Common materials include Ge, ZnSe, ZnS, CaF2, BK7, UVFS, and MgF2.

Have questions about our laser optics? Contact us.

Laser Optic Products (A~Z)

0-45 Degree Diode Laser Mirrors
0-45 Degree Visible Laser Mirrors (488-694 nm)
Alexandrite Laser Mirrors (720-780 nm)
Aluminum, Silver and Gold Mirrors (protected)
Co2 Laser Optics
Copper vapor Laser Mirrors
Diode Laser Mirrors
Dual Reflective Nd:YAG/YLF Laser Mirrors
Er: Glass Laser Mirrors
Excimer Laser & UV Optics
Er:YAG Laser Mirrors
Forsterite, Iodine Laser Mirrors
He-Cd Laser Mirrors
Mirror Blanks: Square, Rectangular, and Elliptical
Nd:YAG Laser Components
Nitrogen Laser Mirrors
Ruby Laser Mirrors
Tm: YAG, Ho: YAG

Supplier's Site

Technical Specifications

  Rainbow Research Optics, Inc.
Product Category Optical Mirrors
Product Name Optical Laser Mirrors
Mirror Types Laser Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Aluminum - 50332AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 203 mm (8 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details