SIGNAL LAMP, TRANSPARENT, RED; Supply Voltage:230V; Lamp Base Type:-; Illumination Colour:Red; Mounting Hole Dia:10mm; Lens Shape:Round; Current Rating:-; Product Range:-; Base Type:Solder Terminal; Colour:Red; Height Above RoHS Compliant: Yes
Panel Mount Indicator Lamps Signal lamp neon 10mm red
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 26M5494 | 1.69.507.117/1301 |
| Product Name | Signal Lamp, Transparent, Red; Supply Voltage Rafi | Panel Mount Indicator Lamps |
| Rated Voltage | 230 volts |