The DM240 is TV equipment from Radyne. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.
Additional Features:
Features and Software Upgrades Readily Available Through Easy-To-Install PCMCIA Feature Cards
Data Rates up to 238 Mbps (In 1 bps Steps)
QPSK, 8PSK and 16 QAM Operation
Rate 1/2, 2/3, 3/4, 5/6, 7/8, 8/9
Reed-Solomon Outer Coding
Frequency-Agile 50 to 90, 100 to 180, or 950 to 1750 MHz
EN 301-210, DVB and MPEG-2 Compliant; ITU-1294 System B (DSS) (Optional)
Low-Profile Chassis - 1 Rack Unit (1.75") High
User-Friendly Front Panel Interface
Radyne’s DM240 High-Speed Video Broadcast Modulator is the ideal choice to meet the exacting standards of high data-rate Video, Internet and Fiber Restoral satellite applications. Meeting the DVB standard EN301-210, the unit supports 8PSK and 16QAM applications with symbol rates up to 68 Msps. Supporting a variety of data and IF interfaces, the DM240 is configurable to meet most highspeed satellite applications.
The powerful onboard Monitor and Control (M&C) processor has the unique capability to download upgraded firmware and enhanced features from a field-changeable PCMCIA card. Offering unprecedented flexibility, this feature represents a new level of Radyne’s outstanding Customer Support. Additionally, features are added to the installed equipment base with extreme ease, allowing the equipment to expand with changes in service while lowering initial installation budgets.
The modulator offers a frequency-agile IF output from 50 to 90, 100 to 180, or 950 to 1750 MHz in 100 Hz steps. Variable data rates from 1 Mbps to 238 Mbps can be set in 1 bps steps.
Additional features include the choice of remotely interfacing through one of three onboard connections: Ethernet, RS-485, or RS-232. The familiar Radyne front panel offers push-button control of all features and a backlit LCD display. Menus are specifically designed for ease of use and quick online operation as well as changes in all modulator configuration.
The DM240 is TV equipment from Radyne. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.
Additional Features:
- Features and Software Upgrades Readily Available Through Easy-To-Install PCMCIA Feature Cards
- Data Rates up to 238 Mbps (In 1 bps Steps)
- QPSK, 8PSK and 16 QAM Operation
- Rate 1/2, 2/3, 3/4, 5/6, 7/8, 8/9
- Reed-Solomon Outer Coding
- Frequency-Agile 50 to 90, 100 to 180, or 950 to 1750 MHz
- EN 301-210, DVB and MPEG-2 Compliant; ITU-1294 System B (DSS) (Optional)
- Low-Profile Chassis - 1 Rack Unit (1.75") High
- User-Friendly Front Panel Interface
Radyne’s DM240 High-Speed Video Broadcast Modulator is the ideal choice to meet the exacting standards of high data-rate Video, Internet and Fiber Restoral satellite applications. Meeting the DVB standard EN301-210, the unit supports 8PSK and 16QAM applications with symbol rates up to 68 Msps. Supporting a variety of data and IF interfaces, the DM240 is configurable to meet most highspeed satellite applications.
The powerful onboard Monitor and Control (M&C) processor has the unique capability to download upgraded firmware and enhanced features from a field-changeable PCMCIA card. Offering unprecedented flexibility, this feature represents a new level of Radyne’s outstanding Customer Support. Additionally, features are added to the installed equipment base with extreme ease, allowing the equipment to expand with changes in service while lowering initial installation budgets.
The modulator offers a frequency-agile IF output from 50 to 90, 100 to 180, or 950 to 1750 MHz in 100 Hz steps. Variable data rates from 1 Mbps to 238 Mbps can be set in 1 bps steps.
Additional features include the choice of remotely interfacing through one of three onboard connections: Ethernet, RS-485, or RS-232. The familiar Radyne front panel offers push-button control of all features and a backlit LCD display. Menus are specifically designed for ease of use and quick online operation as well as changes in all modulator configuration.