Radwell International Cam Follower YR-2 1/2-X-SUB

Description
SUBSTITUTE FOR SMITH BEARING YR-2 1/2-X, NEEDLE YOKE ROLLER, 2.5 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SMITH BEARING YR-2 1/2-X, NEEDLE YOKE ROLLER, 2.5 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 103593241 - Radwell International
Willingboro, NJ, United States
Cam Follower
103593241
Cam Follower 103593241
SUBSTITUTE FOR SMITH BEARING YR-2 1/2-X, NEEDLE YOKE ROLLER, 2.5 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SMITH BEARING YR-2 1/2-X, NEEDLE YOKE ROLLER, 2.5 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 103593241
Product Name Cam Follower
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH8UU - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-3/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2812 inch (7.14 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details