Radwell International Filter/Dryer XH01488-SUB

Description
SUBSTITUTE FOR FILTER-X XH01488, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FILTER-X XH01488, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83820107 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83820107
Filter/Dryer 83820107
SUBSTITUTE FOR FILTER-X XH01488, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FILTER-X XH01488, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83820107
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
Glass Fiber Filter Media (HGFM) - HBY-HGFM-13 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details