Radwell International Selector Switch XCE102-SUB

Description
LIMIT SWITCH - COMPACT, ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY
Description
LIMIT SWITCH - COMPACT, ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 64821927 - Radwell International
Willingboro, NJ, United States
Selector Switch
64821927
Selector Switch 64821927
LIMIT SWITCH - COMPACT, ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY

LIMIT SWITCH - COMPACT, ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 64821927
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758787 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details