Radwell International Filter/Dryer V3041B2C20-SUB

Description
SUBSTITUTE FOR VICKERS (EATON) V3041B2C20, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR VICKERS (EATON) V3041B2C20, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 56862685 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
56862685
Filter/Dryer 56862685
SUBSTITUTE FOR VICKERS (EATON) V3041B2C20, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR VICKERS (EATON) V3041B2C20, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 56862685
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Fan Filter Media 60PPI - 09325-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Low Resistance Composite Air Filter Media (LRCM) - HBY-LRCM-10 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
View Details