Radwell International Filter/Dryer ST3D40-SUB

Description
FILTER, REPLACES PARKER PART # ST3D40. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, REPLACES PARKER PART # ST3D40. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 51831954 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
51831954
Filter/Dryer 51831954
FILTER, REPLACES PARKER PART # ST3D40. FREE 2 YEAR RADWELL WARRANTY

FILTER, REPLACES PARKER PART # ST3D40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 51831954
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
150mm Fan Filter Media 45PPI - 09650-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
Pneumatic Filters - 2023445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.71 SCFM (21.61 m³/hr)
View Details