Radwell International Filter/Dryer SRE4093-SUB

Description
SUBSTITUTE FOR ZINGA SRE4093, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR ZINGA SRE4093, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83808692 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83808692
Filter/Dryer 83808692
SUBSTITUTE FOR ZINGA SRE4093, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR ZINGA SRE4093, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83808692
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
HVAC Air Filters - 2560517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details