Radwell International Hydraulic Filter & Assembly & Components & Kit SP010E10B2-SUB

Description
SUBSTITUTE FOR STAUFF SP010E10B2, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO 410. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR STAUFF SP010E10B2, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO 410. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 176527891 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
176527891
Hydraulic Filter & Assembly & Components & Kit 176527891
SUBSTITUTE FOR STAUFF SP010E10B2, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO 410. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR STAUFF SP010E10B2, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 4,47, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP:- 13 TO 410. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 176527891
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-9 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details