Radwell International Proximity Switch RAD08672

Description
PROXIMITY SENSOR, M8, DC, 2-WIRE, BRASS BODY & PLASTIC FACE, 2MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY OPEN, M12 CONNECT, PINS 3/4 , SHORT BODY. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M8, DC, 2-WIRE, BRASS BODY & PLASTIC FACE, 2MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY OPEN, M12 CONNECT, PINS 3/4 , SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 120008879 - Radwell International
Willingboro, NJ, United States
Proximity Switch
120008879
Proximity Switch 120008879
PROXIMITY SENSOR, M8, DC, 2-WIRE, BRASS BODY & PLASTIC FACE, 2MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY OPEN, M12 CONNECT, PINS 3/4 , SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M8, DC, 2-WIRE, BRASS BODY & PLASTIC FACE, 2MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY OPEN, M12 CONNECT, PINS 3/4 , SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 120008879
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 163174 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.38 inch (35 mm)
View Details
Photoelectric Sensors - 2055190 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details
Proximity sensor - SIES-V3B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details