Radwell International Proximity Switch RAD08670

Description
PROXIMITY SENSOR, M8, DC 2-WIRE, BRASS BODY & PLASTIC FACE, 2 MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY OPEN, 2 METER CABLE PUR. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M8, DC 2-WIRE, BRASS BODY & PLASTIC FACE, 2 MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY OPEN, 2 METER CABLE PUR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 120014227 - Radwell International
Willingboro, NJ, United States
Proximity Switch
120014227
Proximity Switch 120014227
PROXIMITY SENSOR, M8, DC 2-WIRE, BRASS BODY & PLASTIC FACE, 2 MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY OPEN, 2 METER CABLE PUR. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M8, DC 2-WIRE, BRASS BODY & PLASTIC FACE, 2 MM SHIELDED SENSING RANGE, DC 2-WIRE, NORMALLY OPEN, 2 METER CABLE PUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 120014227
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 163240 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.76 inch (70 mm)
View Details
2 suppliers
Magnetic Proximity Switches - 2854153 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 1 kHz
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details