Radwell International Proximity Switch RAD08170

Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 94144232 - Radwell International
Willingboro, NJ, United States
Proximity Switch
94144232
Proximity Switch 94144232
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 94144232
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1185LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers
Light-intensive controller for very high-speed measurements - confocalDT IFC2465MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details