Radwell International Proximity Switch RAD07600

Description
PROXIMITY SENSOR, 3 WIRE, 8MM CYLINDRICAL, CHROME PLATED BRASS, 2MM SENSING RANGE, SHIELDED, N/O, PNP, 1M PIGTAIL W/ M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 3 WIRE, 8MM CYLINDRICAL, CHROME PLATED BRASS, 2MM SENSING RANGE, SHIELDED, N/O, PNP, 1M PIGTAIL W/ M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 82169053 - Radwell International
Willingboro, NJ, United States
Proximity Switch
82169053
Proximity Switch 82169053
PROXIMITY SENSOR, 3 WIRE, 8MM CYLINDRICAL, CHROME PLATED BRASS, 2MM SENSING RANGE, SHIELDED, N/O, PNP, 1M PIGTAIL W/ M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 3 WIRE, 8MM CYLINDRICAL, CHROME PLATED BRASS, 2MM SENSING RANGE, SHIELDED, N/O, PNP, 1M PIGTAIL W/ M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 82169053
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 184216 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Length 4.13 inch (105 mm)
View Details
Proximity Sensors - 2093366 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-M12NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details