Radwell International Parts Detector/Transmitter RAD07566

Description
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, M18 , 8MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, M18 , 8MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Parts Detector/Transmitter - 80195842 - Radwell International
Willingboro, NJ, United States
Parts Detector/Transmitter
80195842
Parts Detector/Transmitter 80195842
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, M18 , 8MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, M18 , 8MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 80195842
Product Name Parts Detector/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Diffuse scan - SOOE-BS-R-PNLK-T - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Photoelectric Sensor - 42CA-P2MPB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 150 inch (3800 mm)
Electrical Connection 2m (6.5ft) cable
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details